EN
  • EN
  • DE

TS4962UEIJT

Part No TS4962UEIJT
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1218+
Reference case WCSP9
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742819-TS4962UEIJT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4962UEIJT CAD Model

Description

The TS4962UEIJT from STMicroelectronics is a high-quality, efficient audio amplifier designed for a wide range of applications. This compact, power-efficient integrated circuit is ideal for portable audio devices, such as smartphones, tablets, and laptops, as well as for home audio systems, multimedia devices, and active speakers.

Boasting a 3W output power capability with a 4-ohm load, and a 5V power supply, the TS4962UEIJT ensures a robust and clear audio performance. The device features a low harmonic distortion, which translates into a cleaner, more precise sound, making it perfect for audiophiles and casual listeners alike.

The amplifier is designed with simplicity in mind, requiring minimal external components which allows for an easy and cost-effective implementation into various audio systems. Additionally, the TS4962UEIJT comes in a space-saving flip-chip package, making it an excellent choice for applications where board space is at a premium.

STMicroelectronics has equipped the TS4962UEIJT with thermal shutdown protection to prevent damage from overheating, as well as a standby mode that significantly reduces power consumption when the amplifier is not in use. This feature is particularly useful in battery-powered devices, as it helps to extend battery life.

The device also includes a differential input stage which helps to reject common-mode noise, thus improving the signal-to-noise ratio and overall audio quality. With its built-in pop and click noise reduction circuitry, the TS4962UEIJT minimizes the noises that can occur during turn-on and turn-off transitions, providing a smoother listening experience.

In summary, the TS4962UEIJT audio amplifier from STMicroelectronics offers an exceptional balance of power, audio fidelity, and energy efficiency, making it a superb choice for designers looking to enhance the audio quality of their products without compromising on space or power consumption.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess