Product Overview: MAX1190ECM+ from Maxim Integrated
The MAX1190ECM+ is a high-performance, low-power, 8-channel, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to the demanding needs of advanced digital signal processing applications. This precision ADC is well-suited for a variety of markets, including industrial control systems, medical instrumentation, and communication devices.
Key Features
- High-Speed Operation: The MAX1190ECM+ boasts a fast sampling rate, capable of handling up to 200ksps (kilo-samples per second), allowing for real-time data acquisition and processing.
- Multiple Channels: With 8 multiplexed channels, this ADC offers the flexibility to monitor several analog inputs simultaneously, making it ideal for multi-sensor systems.
- High Accuracy: The 10-bit resolution ensures precise digital representation of the analog signals, providing detailed and accurate measurements.
- Low Power Consumption: Designed with power efficiency in mind, the MAX1190ECM+ minimizes power usage, which is critical for battery-powered and portable devices.
- Integrated Reference: An on-chip 2.5V reference voltage simplifies system design by reducing external components.
- Easy Interface: The device features a parallel interface for straightforward connectivity with most microprocessors and digital systems.
Applications
The MAX1190ECM+ is versatile and can be utilized in a wide array of applications, including:
- Data acquisition systems
- Medical imaging devices
- Industrial process control
- Instrumentation
- Communication systems
Technical Specifications
The technical specifications of the MAX1190ECM+ include:
- 8-channel multiplexed input
- 10-bit resolution
- 200ksps maximum sampling rate
- 2.5V internal reference voltage
- Parallel data output interface
- Single 5V power supply operation
With its combination of high-speed, precision, and low power consumption, the MAX1190ECM+ is an excellent choice for developers looking to integrate reliable ADC functionality into their next project.