EN
  • EN
  • DE

MAX11936EWJ+T

Part No MAX11936EWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701045-MAX11936EWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11936EWJ+T CAD Model

Description

The MAX11936EWJ+T is a high-performance analog-to-digital converter (ADC) offered by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is designed to deliver precision and speed in a compact package, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The device boasts an impressive 16-bit resolution, ensuring high-precision digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 130Msps (mega-samples per second), the MAX11936EWJ+T is capable of handling fast signal dynamics, which is crucial for capturing high-frequency information accurately.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power consumption, making it suitable for power-sensitive applications.
  • Input Range: The flexible input range accommodates a variety of signal levels, providing versatility in interfacing with different signal sources.
  • Interface: The device includes a user-friendly parallel LVDS (Low-Voltage Differential Signaling) interface that ensures robust communication and high data throughput while minimizing signal degradation.
  • Package: The MAX11936EWJ+T is available in a compact 40-pin TQFN (Thin Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

This ADC is engineered to meet the stringent requirements of advanced systems. Its high-speed performance and precision make it suitable for professional-grade video equipment, high-speed data acquisition, instrumentation, and spectrum analyzers. Additionally, the MAX11936EWJ+T's robust design ensures reliable operation in industrial environments, including factory automation and process control systems.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX11936EWJ+T ADC is manufactured with this commitment in mind, ensuring that customers can depend on consistent performance and durability across their applications. With Maxim's support and expertise, users of the MAX11936EWJ+T can expect a product that not only meets but exceeds their data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4162 $82.2486
6+ $22.4959 $134.9754
8+ $21.7925 $174.3400
11+ $21.0903 $231.9933
15+ $20.3869 $305.8035
19+ $18.2779 $347.2801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess