EN
  • EN
  • DE

MAX1193ETI+T

Part No MAX1193ETI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 45MSPS DL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 45M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 122737-MAX1193ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX1193ETI+T CAD Model

Description

Maxim Integrated's MAX1193ETI+T - High-Speed, Low-Power, 8-Channel, 10-Bit ADC

The MAX1193ETI+T from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) that offers an exceptional blend of speed, precision, and power efficiency. This robust ADC is designed to cater to the demanding requirements of applications in the fields of data acquisition systems, medical instruments, communication systems, and more. Its compact form factor and high functionality make it an ideal choice for designers looking to enhance their systems with high-speed data conversion without compromising on power consumption.

At the core of the MAX1193ETI+T lies a 10-bit successive approximation register (SAR) ADC capable of delivering a sampling rate of up to 45Msps. This high-speed performance is complemented by its eight pseudo-differential input channels, which allow for versatile signal acquisition and improved noise immunity. The device operates from a single 3.0V to 3.6V power supply, which contributes to its low-power credentials, making it suitable for battery-powered devices and portable applications.

The MAX1193ETI+T features an internal 2.5V reference, but for applications requiring greater flexibility, it also supports an external reference voltage. This allows designers to tailor the ADC's performance to specific needs, ensuring optimal accuracy and dynamic range for their particular application. Additionally, the device offers a fully differential analog input range of ±1.25V, which is essential for precise measurement in environments with varying signal amplitudes.

Communication with microcontrollers or digital signal processors is streamlined through the MAX1193ETI+T's low-voltage differential signaling (LVDS) serial interface. This interface not only simplifies the design by reducing the number of digital I/O lines but also minimizes digital noise coupling into the analog circuitry. The ADC comes in a space-saving 28-pin thin QFN package, which is highly beneficial for designs where board space is at a premium.

The MAX1193ETI+T is a testament to Maxim Integrated's commitment to delivering high-performance integrated circuits that address the evolving needs of modern electronics. With its blend of speed, efficiency, and precision, this ADC is well-suited for designers looking to push the boundaries of their system's performance.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9680 $59.9040
7+ $16.3840 $114.6880
10+ $15.8720 $158.7200
14+ $15.3600 $215.0400
17+ $14.8480 $252.4160
23+ $13.3120 $306.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess