EN
  • EN
  • DE

MAX1198ECM+D

Part No MAX1198ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 100M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Style SMD
Family Part Number MAX1198
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 701048-MAX1198ECM+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1198ECM+D CAD Model

Description

Maxim Integrated's MAX1198ECM+D: High-Speed, Low-Power, 8-Channel, 10-Bit ADC

The MAX1198ECM+D from Maxim Integrated is a state-of-the-art, 10-bit analog-to-digital converter (ADC) that offers exceptional performance with a high-speed sampling rate and low power consumption. This device is designed for demanding applications where accurate and rapid signal conversion is crucial. Its compact 48-pin LQFP package makes it an ideal choice for space-constrained applications.

Key Features and Benefits

  • High-Speed Performance: The MAX1198ECM+D boasts a fast sampling rate of up to 45Msps, allowing for precise and quick data acquisition. This makes it well-suited for high-speed systems such as medical imaging, digital signal processing, and data acquisition systems.
  • Multiple Channel Inputs: With 8 multiplexed channels, this ADC provides the flexibility to process multiple signal inputs, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single 3V (2.7V to 3.6V) power supply and consumes only 135mW, minimizing power requirements and heat generation.
  • Excellent Dynamic Performance: The MAX1198ECM+D delivers a signal-to-noise ratio (SNR) of 57.6dB and a total harmonic distortion (THD) of -71dB, ensuring high-fidelity signal conversion for quality-sensitive applications.
  • Integrated Features: The device includes an internal 2.5V reference and a reference buffer, simplifying the design and reducing external component count.
  • Digital Interface: It offers a parallel interface with an output data format that can be configured as two's complement or straight binary, providing versatility for different digital system requirements.

Applications

The MAX1198ECM+D is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Ultrasound Equipment
  • High-Speed Data Acquisition
  • Portable Instrumentation
  • Digital Signal Processing
  • Communications Systems

With its robust feature set and high-speed capabilities, the MAX1198ECM+D is a versatile ADC solution that meets the needs of complex and high-performance electronic systems, ensuring reliable and efficient operation across various applications.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0501 $66.1503
7+ $18.0931 $126.6517
10+ $17.5271 $175.2710
14+ $16.9623 $237.4722
18+ $16.3964 $295.1352
24+ $14.7008 $352.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess