EN
  • EN
  • DE

MAX1198ECM

Part No MAX1198ECM
Manufacturer Maxim Integrated
Description Dual, 8-Bit, 100Msps, 3.3V, Low-Power ADC with Internal Reference and Parallel Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211992-MAX1198ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1198ECM CAD Model

Description

Maxim Integrated MAX1198ECM: High-Speed, Low-Power, Dual 8-Bit ADC

The MAX1198ECM from Maxim Integrated is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) designed to deliver high-speed performance with low power consumption. This precision ADC component is an ideal choice for a variety of demanding applications, including digital imaging, communications, and data acquisition systems.

Featuring a dual-channel architecture, the MAX1198ECM is capable of sampling rates up to 65Msps (million samples per second) per channel, which enables it to accurately capture high-frequency signals. This high-speed capability ensures that the ADC can keep up with the needs of advanced signal processing tasks, making it a perfect fit for both industrial and consumer products that require fast and accurate analog-to-digital conversions.

One of the key advantages of the MAX1198ECM is its low-power design. Operating with a single 3.0V to 3.6V power supply, the device consumes a mere 90mW at the maximum sampling rate, which is significantly lower than many competing ADCs. This efficiency makes it an excellent choice for portable and battery-powered devices where power conservation is critical.

The MAX1198ECM also features an internal 2.5V reference and a fully differential analog input range of ±1.024V. This allows for precise measurements and improved noise immunity, essential for high-quality signal processing. Additionally, the presence of an onboard reference voltage simplifies the design process by reducing the need for external components.

Communication with the MAX1198ECM is facilitated through a parallel LVDS (Low-Voltage Differential Signaling) interface, which ensures rapid data transfer while minimizing signal degradation over longer distances. This interface is compatible with a wide range of microprocessors and digital signal processors, offering designers flexibility in system integration.

The compact 48-pin LQFP (Low-profile Quad Flat Package) of the MAX1198ECM allows for a small footprint on printed circuit boards, which is particularly beneficial for space-constrained applications. With its combination of high-speed performance, low power consumption, and compact design, the MAX1198ECM is a robust solution for advanced electronic systems requiring reliable and efficient ADC functionality.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0490 $66.1470
7+ $18.0919 $126.6433
10+ $17.5271 $175.2710
14+ $16.9612 $237.4568
18+ $16.3964 $295.1352
24+ $14.6997 $352.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess