EN
  • EN
  • DE

MAX121CAP+T

Part No MAX121CAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 308KSPS 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -10.8 V to 15.75 V
Digital Supply Voltage 5V, -10.8 V to 15.75 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 141323-MAX121CAP+T
Ultra Librarian 3D Model Ultra Librarian MAX121CAP+T CAD Model

Description

The MAX121CAP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide range of data acquisition and signal processing applications. This precision ADC comes in a compact 20-TSSOP package, making it ideal for space-constrained designs.

Key Features

  • Resolution: 12-bit resolution ensures accurate conversion of analog signals into digital data, providing fine detail in measurements.
  • Sampling Rate: With a maximum sampling rate of up to 1Msps (mega samples per second), the MAX121CAP+T can handle high-speed signals without compromising accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a low operating current, helping to extend battery life in portable devices.
  • Input Range: It features a 0V to VREF input range, where VREF can be adjusted according to the required input signal amplitude, providing flexibility in various applications.
  • Interface: The device includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Internal Reference: An internal reference voltage eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX121CAP+T is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Industrial control systems
  • Battery-powered devices

Conclusion

Maxim Integrated's MAX121CAP+T ADC offers the perfect combination of speed, precision, and power efficiency required for advanced data acquisition systems. Its robust feature set and ease of integration make it a go-to choice for engineers looking to enhance the performance of their digital systems while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1510 $88.3020
4+ $36.2266 $144.9064
5+ $35.0947 $175.4735
7+ $33.9628 $237.7396
9+ $32.8309 $295.4781
12+ $29.4340 $353.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess