EN
  • EN
  • DE

MAX1226AEEE+

Part No MAX1226AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701066-MAX1226AEEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1226AEEE+ CAD Model

Description

The MAX1226AEEE+ is a sophisticated, high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications that require precise and efficient digital representation of analog signals. This ADC is a perfect fit for systems that demand low power consumption without compromising on accuracy and speed.

Key Features

  • Resolution: The MAX1226AEEE+ boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is crucial for sensitive applications such as medical instrumentation and industrial control systems.
  • Channels: It comes with multiple analog input channels, enhancing its versatility in handling various signal inputs simultaneously, making it an ideal choice for multi-sensor systems.
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals to digital data swiftly, ensuring real-time performance for time-critical applications.
  • Interface: The device features a serial interface, facilitating easy and direct communication with microcontrollers and digital systems, and simplifying the integration process.
  • Power Efficiency: Designed with power-sensitive applications in mind, the MAX1226AEEE+ operates with low power consumption, preserving battery life in portable devices.
  • Package: It is offered in a compact QSOP package, which is conducive to space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the MAX1226AEEE+ extends to a broad spectrum of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Data acquisition systems
  • Medical monitoring equipment
  • Portable instrumentation
  • Industrial control loops

Conclusion

In summary, the MAX1226AEEE+ from Maxim Integrated is a highly capable ADC that offers a blend of precision, speed, and power efficiency. Its multi-channel input and high sampling rate make it a flexible solution for a diverse range of applications. The device's ease of integration and compact packaging further enhance its appeal to designers looking for a reliable and space-efficient data conversion solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess