EN
  • EN
  • DE

MAX126CCAX+D

Part No MAX126CCAX+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 14BIT 250K 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 14 b
Sampling Rate (Per Second) 250k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) 5V, ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX126
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 701125-MAX126CCAX+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX126CCAX+D CAD Model

Description

The MAX126CCAX+D from Maxim Integrated is a state-of-the-art, high-precision, 12-bit analog-to-digital converter (ADC) designed to cater to a wide range of applications requiring multiple-channel data acquisition. This ADC is an ideal choice for systems where accurate and reliable conversion of analog signals to digital data is critical, such as industrial control systems, medical instrumentation, and data logging equipment.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: It features eight single-ended or four differential input channels, offering flexibility for various signal configurations.
  • Sampling Rate: With a high-speed sampling rate, the MAX126CCAX+D ensures timely and efficient data acquisition.
  • Interface: The device includes a serial interface, which simplifies integration with microcontrollers and digital systems.
  • Power Supply: It operates on a single +5V power supply, minimizing power requirements and easing power management in embedded systems.
  • Package: Encased in a compact 20-pin SSOP package, the MAX126CCAX+D saves valuable board space and is suitable for space-constrained applications.

Performance and Reliability

The MAX126CCAX+D is engineered to deliver high performance with its low-power consumption and high noise immunity. It features an internal track-and-hold, which enhances the accuracy of the conversion by eliminating the need for external components. The ADC's built-in self-calibration mechanism ensures long-term stability and accuracy over temperature and time, reducing the need for frequent recalibration.

Applications

With its robust feature set, the MAX126CCAX+D is versatile enough to be used in a wide array of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Instrumentation and Measurement Equipment
  • Battery-Powered Devices

In conclusion, the MAX126CCAX+D ADC from Maxim Integrated is a highly reliable and precise solution for multi-channel analog-to-digital conversion needs in critical applications. Its combination of performance, efficiency, and versatility makes it an excellent choice for designers looking to enhance the accuracy and reliability of their systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6908 $65.6908
3+ $53.9001 $161.7003
4+ $52.2157 $208.8628
5+ $50.5313 $252.6565
6+ $48.8470 $293.0820
8+ $43.7938 $350.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess