EN
  • EN
  • DE

MAX13020ASA+T

Part No MAX13020ASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN Transceiver 20kBd Automotive 8-Pin SOIC N T/R / IC TRANSCEIVER LIN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 5 V to 38 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130445-MAX13020ASA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX13020
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX13020ASA+T CAD Model

Description

Maxim Integrated's MAX13020ASA+T Automotive Interface IC

The MAX13020ASA+T from Maxim Integrated is a high-performance, automotive interface integrated circuit designed to provide reliable and efficient communication in vehicle networks. This compact device is specifically engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and robustness against electrical disturbances.

Key Features

  • High-Speed CAN Interface: The MAX13020ASA+T is equipped with a Controller Area Network (CAN) transceiver that supports the ISO 11898 standard for high-speed communication up to 1Mbps.
  • Enhanced Fault Protection: This IC is capable of withstanding voltage transients up to ±45V, providing exceptional protection against common automotive electrical hazards such as load dump and jump-start conditions.
  • Low Power Consumption: Designed for energy efficiency, the device includes a low-current standby mode, which is essential for reducing battery drain when the vehicle is not in operation.
  • Wide Operating Temperature Range: The MAX13020ASA+T operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance under extreme automotive environments.
  • Flexible Power Supply: It can be powered from a 5V supply, making it compatible with a variety of automotive power systems.
  • Small Footprint: The device comes in an 8-pin SOIC package, allowing for a compact design footprint in space-constrained automotive applications.

Applications

The MAX13020ASA+T is ideally suited for a range of automotive applications, including:

  • Body control modules
  • Powertrain systems
  • Infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Gateways and node communication

With its robust design and high-speed communication capabilities, the MAX13020ASA+T is an excellent choice for automotive engineers looking to enhance the reliability and efficiency of vehicle network systems. Maxim Integrated's commitment to quality ensures that this IC meets the rigorous demands of the automotive industry, providing a trusted solution for CAN interface applications.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6045 $50.6495
27+ $3.7781 $102.0087
41+ $3.6600 $150.0600
57+ $3.5420 $201.8940
74+ $3.4239 $253.3686
98+ $3.0697 $300.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess