EN
  • EN
  • DE

MAX13035EETE+

Part No MAX13035EETE+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 6
Voltage - VCCA 1.62V ~ 3.2V
Voltage - VCCB 2.2V ~ 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Power Supply Decoupling
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX13035
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701166-MAX13035EETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13035EETE+ CAD Model

Description

Maxim Integrated's MAX13035EETE+ Overview

The MAX13035EETE+ is a state-of-the-art level translator from Maxim Integrated, designed to provide seamless voltage level translation for mixed-signal environments. This device is particularly adept at interfacing between low-voltage digital signal processors or microcontrollers and higher voltage systems, making it an essential component for a broad range of applications.

Key Features

  • Versatile Voltage Translation: The MAX13035EETE+ supports bidirectional level translation between 1.2V to 3.6V on the V<sub>L side and 1.65V to 5.5V on the V<sub>CC side, accommodating a wide variety of logic levels.
  • High-Speed Operation: Engineered for high-speed performance, it is capable of translating signals at speeds up to 100Mbps, making it suitable for high-speed SPI, I2C, and other serial interfaces.
  • Low Power Consumption: With a quiescent current of only 10µA (max) and a shutdown current of 1µA (max), it ensures minimal power draw when in idle or shutdown mode.
  • Robust Protection Features: The device includes integrated 15kV ESD protection on the V<sub>L side, safeguarding the interface against electrostatic discharges and enhancing system reliability.

Applications

The MAX13035EETE+ is ideal for use in a variety of applications, including but not limited to:

  • Cellular Phones
  • GPS Systems
  • Laptops and Portable Devices
  • Industrial Control Interfaces
  • Low-Voltage ASIC Level Translation

Package and Quality

Encased in a compact 16-pin TQFN package with an exposed pad, the MAX13035EETE+ saves valuable board space while ensuring efficient heat dissipation. It is specified over the extended -40°C to +85°C temperature range, catering to industrial requirements. Maxim Integrated's commitment to quality ensures that this level translator meets the highest standards, providing reliable performance in the most demanding situations.

Ordering and Availability

For those interested in integrating the MAX13035EETE+ into their designs, it is available for order from Maxim Integrated's distributors. Detailed specifications, datasheets, and additional resources can be found on the Maxim Integrated website to assist with integration and design considerations.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2194 $51.5104
34+ $3.0157 $102.5338
52+ $2.9138 $151.5176
74+ $2.7100 $200.5400
96+ $2.6082 $250.3872
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess