EN
  • EN
  • DE

MAX13046EELT+

Part No MAX13046EELT+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Single- and Dual-Bidirectional Low-Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212070-MAX13046EELT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13046EELT+ CAD Model

Description

The MAX13046EELT+ is a high-performance, feature-rich integrated circuit from Maxim Integrated, designed to cater to the demanding requirements of modern electronic systems. This versatile chip is an ideal choice for applications that require reliable data communication and robust signal integrity, making it a staple in the portfolios of engineers and designers across various industries.

Key Features

  • High-Speed Data Transfer: The device supports fast data rates, ensuring efficient and swift data communication for time-sensitive applications.
  • Low Power Consumption: Designed with power-saving in mind, the MAX13046EELT+ helps reduce the overall power consumption of the system it is integrated into, contributing to longer battery life and lower energy costs.
  • Robust Protection: The chip includes built-in protection features such as overvoltage protection and electrostatic discharge (ESD) protection, enhancing the durability and lifespan of the end product.
  • Compact Form Factor: The small package size of the MAX13046EELT+ makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in harsh environments and extending its application scope.

Applications

The MAX13046EELT+ is adept at serving a multitude of applications including, but not limited to:

  • Automotive networks
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical equipment
  • Consumer electronics

Technical Specifications

At the heart of the MAX13046EELT+ lies a set of technical specifications that empower it to deliver exceptional performance:

  • Supply Voltage: The chip operates at a nominal voltage, accommodating a variety of power systems.
  • Interface Type: It features a user-friendly interface that simplifies integration and maximizes usability.
  • Package/Case: The device comes in a small, leadless package, optimized for efficient PCB layout and thermal management.

With its combination of speed, efficiency, and reliability, the MAX13046EELT+ from Maxim Integrated is a top-tier solution for any application demanding high-quality data communication capabilities.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess