The MAX13054ESA is a cutting-edge CAN (Controller Area Network) transceiver chip manufactured by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This transceiver is designed to facilitate reliable communication in automotive and industrial applications, where a robust and fault-tolerant data bus is crucial.
Key Features
- High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed CAN communications, ensuring compatibility with data rates up to 1Mbps.
- Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Protection Features: The transceiver includes protection against over-temperature, short-circuit, and loss of ground, enhancing system reliability.
- Low Power Consumption: With a current consumption of only 5µA in standby mode, the MAX13054ESA is optimized for low-power applications.
- Small Footprint: The device comes in a compact 8-pin SOIC package, saving valuable board space in dense electronic designs.
Applications
The MAX13054ESA is ideal for a variety of CAN-based communication applications, including:
- Automotive Networks
- Industrial Control Systems
- Medical Equipment
- Building Automation
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package Type
8-pin SOIC
Communication Standard
ISO 11898 (High-Speed CAN)
Standby Current
5µA
The MAX13054ESA transceiver from Maxim Integrated offers a combination of high-speed communication, robust protection, and low-power operation, making it an excellent choice for designers looking to implement reliable CAN interfaces in their next projects.