EN
  • EN
  • DE

MAX13080ECSD+T

Part No MAX13080ECSD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 701180-MAX13080ECSD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13080E
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13080ECSD+T CAD Model

Description

Product Overview: MAX13080ECSD+T by Maxim Integrated

The MAX13080ECSD+T is a high-performance, half-duplex RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust communication in challenging industrial environments. This device is an ideal choice for applications that require high-speed data transfer, low-power consumption, and reliable operation over long cable lengths.

Key Features

  • High-Speed Operation: The MAX13080ECSD+T supports data rates up to 16Mbps, making it suitable for high-speed data communication tasks.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is built to perform reliably in extreme conditions, ensuring uninterrupted data transmission in industrial settings.
  • Integrated Protection: The device comes with integrated protection features, including ±15kV ESD protection on the transceiver's I/O lines, which safeguards the device against electrostatic discharge events.
  • Low Power Consumption: It is designed for low-power operation, which is critical in battery-powered or energy-sensitive applications.
  • Hot-Swap Capability: The device includes a hot-swap feature that allows for safe insertion and removal from a live backplane without causing data corruption or damaging the transceiver.

Applications

The MAX13080ECSD+T is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Infrastructure

Technical Specifications

  • Supply Voltage: 3.3V
  • Number of Drivers/Receivers: 1/1 Half Duplex
  • Shutdown: Yes
  • Mounting Type: Surface Mount
  • Package/Case: 14-SOIC

Maxim Integrated's MAX13080ECSD+T is a robust and efficient solution for high-speed data communication in industrial applications. Its combination of high-speed operation, protection features, and low-power consumption make it a reliable choice for system designers seeking performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8907 $55.1256
18+ $5.6540 $101.7720
28+ $5.4773 $153.3644
38+ $5.3006 $201.4228
49+ $5.1239 $251.0711
66+ $4.5938 $303.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess