The MAX13082EAPA+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device features a half-duplex communication capability that allows for data transmission at speeds up to 16Mbps, making it an excellent choice for high-speed data communication in industrial, network, and telecommunications applications.
Key Features
- Data Rate: The MAX13082EAPA+T supports data rates up to 16Mbps, enabling fast and efficient data communication.
- Power Supply: This transceiver operates from a single 3.3V supply, which helps in reducing power consumption and eases power supply design.
- Low-Power Shutdown Mode: It includes a low-power shutdown mode that reduces power consumption when the device is not in active use.
- Extended ESD Protection: The device offers an extended ESD protection up to ±15kV Human Body Model (HBM), ensuring robust performance in harsh environments.
- High Receiver Input Impedance: The receiver input impedance is greater than 96kΩ, allowing up to 256 transceivers on the bus.
- Thermal Shutdown Protection: It has built-in thermal shutdown protection that prevents damage from overheating.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the input is open or shorted, which enhances data integrity.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
The MAX13082EAPA+T transceiver is available in an 8-pin DIP package, and it is specified for the extended -40°C to +85°C temperature range, accommodating the demands of harsh operating environments. Its reliability and performance make it a preferred choice for professionals seeking robust data communication solutions.
With its advanced features and high level of integration, the MAX13082EAPA+T transceiver from Maxim Integrated provides a compact and efficient solution for your data transmission needs.