EN
  • EN
  • DE

MAX130CPL+

Part No MAX130CPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP W / IC ADC 3 1/2 DIGIT W/REF 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 100μA
Operating Supply Voltage 4.5 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785306-MAX130CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX130
Introduction Date April 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX130CPL+ CAD Model

Description

Product Overview: MAX130CPL+

The MAX130CPL+ is a high-performance, low-power, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a compact and efficient package. This versatile ADC component is ideal for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems, where accurate and reliable analog signal processing is essential.

Key Features

  • High Resolution: The MAX130CPL+ boasts an impressive 18-bit resolution, ensuring high-precision measurements and fine detail in the digital representation of analog signals.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with very low power, making it suitable for battery-operated devices and portable equipment.
  • Flexible Input Range: It can accommodate a wide variety of input ranges, providing versatility in interfacing with different types of sensors and input signals.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier allows for signal conditioning, which can be tailored to the specific needs of the application, enhancing the dynamic range and adaptability of the device.
  • Serial Interface: The device features a serial interface that simplifies connection to microcontrollers and digital systems, ensuring easy integration into a wide array of designs.

Performance and Reliability

The MAX130CPL+ is engineered to deliver not only high accuracy but also long-term reliability and stability. It operates over a broad temperature range, which guarantees consistent performance even in harsh environmental conditions. This ADC is also designed with noise reduction in mind, providing clean and stable outputs that are critical for precision applications.

Compact Package

Maxim Integrated has packaged the MAX130CPL+ in a space-saving 40-pin PDIP, making it an excellent choice for designs where board space is at a premium. The compact form factor does not compromise on functionality, offering all the advanced features expected from a high-quality ADC.

Overall, the MAX130CPL+ from Maxim Integrated is a superior choice for designers looking for an ADC that combines high precision, low power consumption, and ease of integration, all in a small package. Its robust performance and flexible features make it a go-to component for a multitude of precision analog-to-digital conversion needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess