EN
  • EN
  • DE

MAX13235EEUP

Part No MAX13235EEUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701246-MAX13235EEUP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13235EEUP CAD Model

Description

Maxim Integrated MAX13235EEUP - RS-232 Transceiver

The Maxim Integrated MAX13235EEUP is a high-performance RS-232 transceiver designed to meet the communication requirements of modern serial devices. This transceiver is particularly well-suited for applications that demand reliable data transmission with minimal power consumption. The MAX13235EEUP operates from a single +3.0V to +5.5V power supply, making it versatile for a wide range of power environments.

This device features a 2-driver/2-receiver configuration, providing the necessary interface between a TTL or CMOS logic and the RS-232 serial port. The MAX13235EEUP ensures robust communication with data rates up to 1Mbps, which is ideal for high-speed data transfers in industrial, commercial, and consumer applications.

One of the key advantages of the MAX13235EEUP is its enhanced electrostatic discharge (ESD) protection. It can withstand ±15kV ESD strikes on the transceiver's RS-232 pins, safeguarding the device against the common electrical disturbances that can occur in harsh environments. This feature enhances the overall durability and reliability of the product, ensuring long-term performance.

The MAX13235EEUP is also equipped with an automatic power-down feature that reduces power consumption when the transceiver is not in use. This makes it an energy-efficient choice for battery-operated devices such as portable medical equipment, laptops, and other mobile gadgets.

For ease of integration into system designs, the MAX13235EEUP is available in a compact 20-pin TSSOP package. This small form factor is beneficial for space-constrained applications, allowing designers to incorporate RS-232 communication capabilities without compromising on board space.

In summary, the Maxim Integrated MAX13235EEUP offers a combination of high-speed data transfer, robust ESD protection, and low-power operation. It is an excellent choice for engineers and designers looking to implement RS-232 communication in their next project while maintaining compactness and efficiency.

Key Features:

  • 2 Drivers and 2 Receivers
  • Up to 1Mbps Data Rate
  • ±15kV ESD Protection on RS-232 Pins
  • Single +3.0V to +5.5V Power Supply
  • Automatic Power-Down Feature
  • Compact 20-Pin TSSOP Package

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
Lowest to $6.5292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0326 $50.1630
13+ $8.2319 $107.0147
19+ $7.9747 $151.5193
26+ $7.7174 $200.6524
34+ $7.4602 $253.6468
45+ $6.6884 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess