EN
  • EN
  • DE

MAX13236EETE+T

Part No MAX13236EETE+T
Manufacturer Maxim Integrated
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description MAX13236 Series 250 kbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Data Rate 250 kbps
ESD Protection Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 1
Number of I/Os 4
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5.5 V
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074877-MAX13236EETE+T
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13236EETE+T CAD Model

Description

Maxim Integrated's MAX13236EETE+T - A Robust Interface Solution

The MAX13236EETE+T from Maxim Integrated is a highly versatile and reliable RS-232 transceiver chip designed to provide a robust serial communication interface for a wide range of applications. This integrated circuit is part of Maxim's renowned family of transceivers that are engineered to maintain signal integrity and provide long-term performance in challenging environments.

Key Features

  • High Data Rate: The device supports data rates up to 1Mbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: It operates with a low supply current, which is ideal for power-sensitive applications, and includes an AutoShutdown Plus™ feature to save even more power when not in active use.
  • Wide Supply Voltage Range: The transceiver can operate from a single +3.0V to +5.5V power supply, providing flexibility in various system designs.
  • Electrostatic Discharge (ESD) Protection: The MAX13236EETE+T is equipped with ±15kV ESD protection on transmitter outputs and receiver inputs (Human Body Model), ensuring durability and resilience against static electricity.
  • Integrated Charge Pump: The device includes an internal charge pump circuit that generates the necessary RS-232 voltage levels from a single supply, eliminating the need for multiple power sources.

Applications

The MAX13236EETE+T is ideal for a variety of applications where reliable data transmission is critical. It is commonly used in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Point-of-Sale (POS) Terminals
  • Networking Equipment

Package and Reliability

This transceiver is offered in a compact 16-pin TQFN package, which is suitable for space-constrained applications. The MAX13236EETE+T is also characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in a variety of operating conditions.

With its combination of high-speed communication, low power consumption, and robust protection features, the MAX13236EETE+T from Maxim Integrated stands out as a superior choice for designers looking to implement a dependable RS-232 interface in their products.

You May Also Be Interested in

Texas Instruments
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TQFN / 1/1 Transceiver Full RS232 16-TQFN (5x5)
Lowest to $4.9888
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS232 8-SOIC
Need more? Email Us
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Lowest to $0.6511
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.8754
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Lowest to $2.5183
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5804 $50.3844
27+ $3.7583 $101.4741
42+ $3.6408 $152.9136
57+ $3.5234 $200.8338
74+ $3.4060 $252.0440
99+ $3.0536 $302.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess