EN
  • EN
  • DE

MAX13253ATB+T

Part No MAX13253ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Supply 10-Pin TDFN EP T/R / IC TRANSFORMER HBRIDGE 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 145 mOhm
Features Watchdog Timer
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1066023-MAX13253ATB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX13253
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX13253ATB+T CAD Model

Description

Maxim Integrated MAX13253ATB+T Isolated Transformer Driver

The MAX13253ATB+T from Maxim Integrated is a robust, high-performance isolated transformer driver designed to provide a reliable and efficient solution for applications requiring signal isolation. This compact, surface-mount component is ideal for use in isolated data interfaces, isolated power supplies, and other industrial, medical, and telecommunications applications where isolation is a critical requirement.

With its integrated transformer, the MAX13253ATB+T simplifies design and reduces the overall component count, leading to a more streamlined and cost-effective implementation. The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various system voltages. The transformer driver is capable of delivering up to 1W of power, ensuring sufficient energy transfer for a multitude of isolated applications.

One of the key features of the MAX13253ATB+T is its push-pull topology, which provides low electromagnetic interference (EMI) and radiated emissions, a crucial aspect for maintaining signal integrity in noise-sensitive environments. The device also boasts a high-efficiency design, which minimizes power losses and helps in maintaining cooler operating temperatures.

The MAX13253ATB+T offers a high isolation rating, typically up to 3kV, which ensures that the signals are effectively isolated, thus protecting sensitive components and users from high-voltage transients. Its fast switching capability allows for high data rates, making it suitable for high-speed communication protocols.

For added reliability, the MAX13253ATB+T includes thermal shutdown protection, which prevents damage from overheating. The device is available in a compact, 10-pin TDFN package, which is ideal for space-constrained applications.

In summary, the MAX13253ATB+T from Maxim Integrated is a highly integrated and efficient solution for designers looking to implement signal isolation in their systems. Its combination of performance, small footprint, and ease of use makes it an excellent choice for a wide range of isolated applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0249 $50.6225
61+ $1.6615 $101.3515
94+ $1.6096 $151.3024
129+ $1.5577 $200.9433
167+ $1.5057 $251.4519
223+ $1.3500 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess