EN
  • EN
  • DE

MAX133CMH+D

Part No MAX133CMH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DMM CIRC 3 3/4 DIG 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 128790-MAX133CMH+D
Ultra Librarian 3D Model Ultra Librarian MAX133CMH+D CAD Model

Description

Product Overview: MAX133CMH+D

The MAX133CMH+D is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This precision ADC is designed to cater to a wide range of applications, from industrial control systems to medical instrumentation, where accuracy and power efficiency are paramount.

Key Features

  • High Resolution: The 12-bit resolution of the MAX133CMH+D ensures fine granularity in the analog-to-digital conversion process, providing detailed and accurate digital representation of the analog input signals.
  • Multiple Channels: With 8 single-ended channels, this ADC offers the flexibility to monitor multiple analog sources simultaneously, making it ideal for complex systems that require various sensor inputs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX133CMH+D maintains a low operational power draw, which is crucial for battery-operated devices and energy-efficient systems.
  • High-Speed Interface: The device features a high-speed serial interface that allows for quick data transfer to microcontrollers or digital signal processors, ensuring timely processing of the converted data.
  • Easy Integration: The MAX133CMH+D comes in a compact 44-pin MQFP (Quad Flat Pack) package, which is suitable for space-constrained applications and simplifies the integration into existing designs.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Devices
  • Automated Test Equipment

Maxim Integrated's commitment to quality ensures that the MAX133CMH+D ADC meets the rigorous demands of high-stakes environments. The device's combination of precision, multiple input channels, and low power consumption make it a versatile and reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess