EN
  • EN
  • DE

MAX13410EESA

Part No MAX13410EESA
Manufacturer Maxim Integrated
Description RS-485 Transceiver with Integrated Low-Dropout Regulator and AutoDirection Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212110-MAX13410EESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13410EESA CAD Model

Description

The MAX13410EESA from Maxim Integrated is a sophisticated transceiver module designed to facilitate robust serial communication in demanding industrial environments. This component is part of Maxim's extensive line of interface ICs, which are known for their reliability and performance.

Key Features

  • High-Speed Data Transfer: The MAX13410EESA supports high-speed full-duplex RS-485/RS-422 communication, making it ideal for applications requiring fast and reliable data exchange.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can withstand harsh industrial conditions without compromising its performance.
  • Integrated Protection: The device includes built-in electrostatic discharge (ESD) protection, which safeguards the transceiver against sudden voltage spikes, enhancing its durability and longevity.
  • Low Power Consumption: It is designed for energy-efficient operation, which is essential for battery-powered or energy-sensitive applications.

Applications

The MAX13410EESA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Point of Sale (POS) Terminals
  • Telecommunications Equipment

Technical Specifications

The device comes in a compact 8-pin NSOIC package and offers a slew of technical specifications that make it a go-to solution for engineers:

  • Data Rate: Up to 20Mbps
  • Supply Voltage: 3.0V to 3.6V
  • Integrated Receiver Fail-Safe
  • Thermal Shutdown Protection

Maxim Integrated's MAX13410EESA transceiver is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its robust feature set ensures that it can handle the rigorous demands of modern industrial applications, making it a top choice for designers and engineers looking to enhance their communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0581 $60.6972
28+ $4.1503 $116.2084
44+ $4.0206 $176.9064
60+ $3.8909 $233.4540
77+ $3.7613 $289.6201
103+ $3.3721 $347.3263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,561 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess