The MAX13411EESA is a cutting-edge transceiver module from Maxim Integrated, designed for industrial environments where robust communication is crucial. This advanced transceiver is specifically tailored for half-duplex communication in industrial fieldbus systems that require high-speed data transfer with minimal error rates.
Key Features
- High-Speed Operation: The MAX13411EESA supports data rates up to 1Mbps, ensuring swift and efficient communication across industrial networks.
- Robust Error Detection: Equipped with a 32-bit cyclic redundancy check (CRC) generator and checker, it guarantees data integrity by detecting errors that may occur during transmission.
- Enhanced Signal Quality: It includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI), which is crucial for maintaining signal quality in electrically noisy environments.
- Flexible Power Supply: The device operates over a wide supply voltage range from 3.0V to 5.5V, accommodating various industrial applications and power systems.
- Thermal Protection: An integrated thermal shutdown feature protects the device from overheating, ensuring reliable performance and longevity.
- Package Option: The MAX13411EESA comes in an efficient 8-pin NSOIC package, making it suitable for space-constrained applications.
Applications
The MAX13411EESA is ideal for a variety of industrial applications, including:
- Fieldbus Networks
- Industrial Control Systems
- Building Automation
- Factory Automation
Technical Specifications
Parameter
Value
Data Rate
Up to 1Mbps
Supply Voltage
3.0V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
8-pin NSOIC
The MAX13411EESA from Maxim Integrated is an exceptional choice for designers looking to implement reliable and efficient communication in industrial settings. Its robust feature set ensures that it can handle the demands of high-speed data transfer with ease, making it a valuable component in any industrial communication system.