EN
  • EN
  • DE

MAX13443EASA+T

Part No MAX13443EASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 HALF DUPLEX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 701275-MAX13443EASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13443E
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13443EASA+T CAD Model

Description

Maxim Integrated MAX13443EASA+T Half-Duplex RS-485/RS-422 Transceiver

The Maxim Integrated MAX13443EASA+T is a sophisticated half-duplex transceiver module designed for RS-485 and RS-422 communication protocols. This device is engineered to facilitate reliable, high-speed data transmission over long distances and in electrically noisy environments. With its robust feature set, the MAX13443EASA+T is an ideal choice for industrial, networking, and automation applications that require a dependable serial communication interface.

Key Features

  • Electrical Specifications: The MAX13443EASA+T operates from a single 3.3V supply and is capable of transmitting data rates up to 16Mbps. Its low quiescent current of 600µA makes it energy efficient for power-sensitive applications.
  • Integrated Protection: The device includes integrated protection features such as ±15kV ESD protection on the transceiver's input and output pins, ensuring robust performance against electrostatic discharges.
  • Half-Duplex Communication: As a half-duplex transceiver, the MAX13443EASA+T can both transmit and receive data but not simultaneously, making it suitable for applications where full-duplex communication is not necessary.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive temperature, enhancing its reliability and longevity.
  • Fail-Safe Feature: The fail-safe feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional communication security.

Applications

The MAX13443EASA+T transceiver is used in a variety of applications that require robust and reliable serial communication. These include but are not limited to:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Security systems

Package and Quality

The transceiver comes in a space-saving 8-pin NSOIC package, making it suitable for compact designs without sacrificing functionality or performance. Maxim Integrated's commitment to quality ensures that the MAX13443EASA+T meets stringent industry standards for performance and reliability, providing designers with confidence in their system integration.

With its combination of high-speed communication, protection features, and reliable performance, the MAX13443EASA+T from Maxim Integrated stands out as an excellent choice for your data transmission needs in demanding environments.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7182 $51.9002
26+ $3.8713 $100.6538
40+ $3.7504 $150.0160
56+ $3.6294 $203.2464
72+ $3.5084 $252.6048
96+ $3.1455 $301.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess