EN
  • EN
  • DE

MAX134CQH

Part No MAX134CQH
Manufacturer Maxim Integrated
Description 3½ Digit DMM Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212123-MAX134CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX134CQH CAD Model

Description

The MAX134CQH from Maxim Integrated is a high-performance, 3.5-digit analog-to-digital converter (ADC) designed to deliver precise and reliable digital data from analog signals. This advanced ADC component is ideal for a wide range of applications, including industrial control systems, medical equipment, and scientific instrumentation where accuracy and stability are of paramount importance.

With a resolution of 3.5 digits, the MAX134CQH can measure signals with great precision, offering a detailed representation of the analog input. Its integrated reference voltage and clock circuitry simplify the design process, allowing engineers to focus on system performance without worrying about external components for these functions.

One of the key features of the MAX134CQH is its high level of integration. It includes a multiplexer, a sample-and-hold function, and a serial interface, all within a single package. This level of integration reduces the need for additional components, saving space on the PCB and reducing overall system costs. The built-in multiplexer allows for multiple analog inputs, making it an excellent choice for systems that need to monitor various sensors or signals simultaneously.

The device operates over a wide supply voltage range, accommodating various power supply requirements in different applications. Additionally, the MAX134CQH boasts a low power consumption profile, which is critical for battery-powered or energy-sensitive devices.

For ease of integration into digital systems, the MAX134CQH features a simple serial interface that can connect directly to microcontrollers and other digital processors. This simplifies communication and data transfer, allowing for easy implementation in a variety of systems without the need for complex interfacing circuitry.

In summary, the MAX134CQH from Maxim Integrated is a versatile and highly integrated ADC solution that provides precise measurements, low power consumption, and easy interfacing. It is an excellent choice for designers looking to improve the accuracy and efficiency of their analog-to-digital conversions in their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2945 $60.5890
5+ $24.8570 $124.2850
8+ $24.0803 $192.6424
10+ $23.3034 $233.0340
13+ $22.5267 $292.8471
18+ $20.1963 $363.5334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess