EN
  • EN
  • DE

MAX138CPL

Part No MAX138CPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3½Digit A/D Converters with Bandgap Refrence and Charge-Pump Voltage Converter | IC ADC 3.5DIGIT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type ADC
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 2.5V ~ 7V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MAX138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212129-MAX138CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX138CPL CAD Model

Description

Maxim Integrated's MAX138CPL: Precision Voltage-Mode DAC

The MAX138CPL from Maxim Integrated is a high-quality, 8-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This versatile component is engineered to meet the rigorous demands of applications that require accurate and stable analog signal generation from digital values. The MAX138CPL is an ideal choice for systems that necessitate a reliable interface between the digital domain and real-world analog signals.

Featuring a parallel interface for easy connection to microcontrollers and digital systems, the MAX138CPL allows for rapid data transfer and straightforward integration into a wide range of electronic designs. The DAC operates with a single +5V power supply, simplifying the power management requirements and ensuring compatibility with standard logic levels.

The MAX138CPL boasts a fast settling time, making it suitable for applications that require quick response times, such as digital control loops, waveform generation, and automated test equipment. Its precision voltage output is maintained across the entire operating temperature range, ensuring consistent performance in varying environmental conditions.

Key features of the MAX138CPL include:

  • 8-bit resolution for fine-grained analog output
  • Single +5V power supply operation for ease of use
  • Fast settling time to accommodate dynamic applications
  • Low power consumption for energy-efficient designs
  • Compact 40-pin PDIP (Plastic Dual In-line Package) for convenient mounting
  • High impedance output for minimal loading effects

The MAX138CPL's robust construction and precision engineering make it a reliable component in mission-critical systems. Its small footprint allows it to fit into space-constrained applications without sacrificing performance or functionality. Whether you're designing industrial control systems, portable instruments, or any other application that requires a high-quality analog output, the MAX138CPL from Maxim Integrated is an excellent choice that offers both performance and reliability.

With Maxim Integrated's reputation for producing high-performance integrated circuits, the MAX138CPL is a DAC that you can trust for your most demanding analog output requirements.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess