EN
  • EN
  • DE

ATSAM4S16CA-AUR

Part No ATSAM4S16CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4S16CA-AURCT-ND, 1611-ATSAM4S16CA-AURDKR-ND, ATSAM4S16CA-AURTR, 1611-ATSAM4S16CA-AURTR, 1611-ATSAM4S16CA-AURTR-ND, 1611-ATSAM4S16CA-AURTRINACTIVE, 1611-ATSAM4S16CA-AURDKR, ATSAM4S16CA-AURDKR, 1611-ATSAM4S16CA-AURDKRINACTIVE, 1611-ATSAM4S16CA-AURCT, 1611-ATSAM4S16CA-AURCTINACTIVE, ATSAM4S16CA-AURCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912158-ATSAM4S16CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CA-AUR CAD Model

Description

Microchip Technology's ATSAM4S16CA-AUR Microcontroller

The ATSAM4S16CA-AUR is a high-performance, feature-rich microcontroller designed by Microchip Technology to cater to the demanding needs of modern embedded systems. Built on a powerful ARM Cortex-M4 processor core, this microcontroller offers a perfect balance between computing performance and power efficiency, making it an ideal choice for applications requiring intensive processing capabilities and low power consumption.

With a clock speed of up to 120 MHz, the ATSAM4S16CA-AUR provides swift execution of instructions, which is essential for time-critical tasks. Its 1MB of embedded Flash memory and 128KB of SRAM ensure ample space for complex applications and data storage. Additionally, the microcontroller supports a wide range of I/O options and communication interfaces, including USART, SPI, I2C, and USB, allowing for versatile connectivity with other devices and peripherals.

The ATSAM4S16CA-AUR is equipped with advanced security features such as a hardware-based Random Number Generator (RNG) and a unique 128-bit ID for secure device serialization. It also includes a hardware cryptographic accelerator supporting AES, DES, and 3DES algorithms, providing robust security for data encryption and decryption tasks.

For applications requiring analog interfaces, the ATSAM4S16CA-AUR comes with multiple channels of 12-bit ADC and DAC, enabling precise analog signal processing. The microcontroller also features PWM channels for motor control and other PWM-based applications, as well as a set of timers and counters for accurate timing operations.

Designed with a focus on ease of development, the ATSAM4S16CA-AUR is supported by Microchip's extensive suite of development tools, including the Atmel Studio IDE, software libraries, and the SAM-ICE debugger. This ensures that developers can rapidly prototype and deploy their applications with minimal hassle.

In summary, the ATSAM4S16CA-AUR from Microchip Technology is a sophisticated microcontroller that provides the computational power, memory resources, and security features necessary for advanced embedded systems. Its comprehensive set of peripherals and development support make it a versatile and reliable choice for a wide range of applications, from industrial automation to consumer electronics.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess