The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX139CPL+

Part No MAX139CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3 1/2DIG W/LED DVR 40-DIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $137.8243 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$198.8510
$198.851
2+
$178.2800
$356.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 701302-MAX139CPL+
Series MAX series
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name MAX139
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
HI7133CPL;   HI7133CM44;  MAX139CPL-2; 

Description

The MAX139CPL+ from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a compact and efficient package. This versatile ADC is well-suited for a wide range of applications, including data acquisition systems, industrial control, medical devices, and instrumentation.

Key Features

  • Resolution: The device offers an 8-bit resolution, ensuring accurate conversion of analog inputs to digital outputs.
  • Sampling Rate: With a high sampling rate, the MAX139CPL+ can handle fast-changing signals, making it ideal for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with minimal power draw, extending battery life in portable devices.
  • Dual Voltage Operation: It supports both single +5V or dual ±5V power supply options, providing flexibility for different system designs.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or microcontrollers, facilitating straightforward integration into existing systems.
  • Compact Package: The MAX139CPL+ is available in a 40-pin PDIP package, which is conducive to space-constrained applications.

Applications

The versatility of the MAX139CPL+ makes it a preferred choice for a variety of applications. Some of these include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Monitoring Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX139CPL+ is built to meet high standards, ensuring stable and reliable performance in demanding environments. Additionally, Maxim offers comprehensive technical support and resources to assist with design, integration, and troubleshooting, making the MAX139CPL+ a secure choice for engineers and designers looking for a dependable ADC solution.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.