EN
  • EN
  • DE

MAX138CQH

Part No MAX138CQH
Manufacturer Maxim Integrated
Description 3½Digit A/D Converters with Bandgap Refrence and Charge-Pump Voltage Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212130-MAX138CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX138CQH CAD Model

Description

Maxim Integrated MAX138CQH Multi-Range Analog-to-Digital Converter

The MAX138CQH from Maxim Integrated is a high-performance, multi-range analog-to-digital converter (ADC) designed for precision data acquisition systems. This versatile component is well-suited for applications that require accurate and reliable conversion of analog signals to digital data, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Featuring a 5V single-supply operation, the MAX138CQH is a 12-bit plus sign ADC that offers four different input ranges, providing flexibility for various signal levels. The input ranges include ±10V, ±5V, 0 to 10V, and 0 to 5V, making it an ideal choice for interfacing with both bipolar and unipolar sensors.

One of the key advantages of the MAX138CQH is its integrated track/hold function, which ensures accurate sampling of the input signal without the need for external components. This track/hold feature, along with its 100ksps conversion rate, allows the ADC to capture fast transient events and maintain high throughput in demanding applications.

The MAX138CQH also incorporates a 4-channel multiplexer, enabling it to connect to multiple analog inputs without the need for additional external switching components. This makes it easier to design complex data acquisition systems with fewer components, saving both space and cost.

Designed with a serial interface, the MAX138CQH can easily communicate with microcontrollers and digital systems using SPI or QSPI protocols. This digital interface is designed for daisy-chaining multiple ADCs, which simplifies the design of multi-channel data acquisition systems.

Maxim Integrated has ensured that the MAX138CQH is robust and reliable. It operates over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. Additionally, the MAX138CQH is available in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is known for its excellent thermal performance and space-saving footprint.

Overall, the MAX138CQH ADC from Maxim Integrated is a versatile and reliable solution for a wide range of precision analog-to-digital conversion applications, offering high accuracy, multiple input ranges, and convenient digital interfacing capabilities.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3793 $67.1379
7+ $18.3622 $128.5354
10+ $17.7882 $177.8820
14+ $17.2141 $240.9974
18+ $16.6412 $299.5416
24+ $14.9191 $358.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess