EN
  • EN
  • DE

MAX1418ETN+D

Part No MAX1418ETN+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 65Msps 15-bit Parallel 56-Pin TQFN EP / IC ADC 15BIT 65MSPS 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 15
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.5 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 785337-MAX1418ETN+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1418
Introduction Date October 01, 2003
ECCN 3A991.c.4
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1418ETN+D CAD Model

Description

Maxim Integrated MAX1418ETN+D Precision ADC

The MAX1418ETN+D from Maxim Integrated is a highly precise, 18-bit, low-power, successive approximation analog-to-digital converter (ADC) that offers an exceptional combination of accuracy and power efficiency. Designed for applications that demand high accuracy measurement, such as industrial automation, medical devices, and process control, this ADC component is a reliable choice for engineers and designers.

Key Features

  • Resolution: 18-bit resolution provides fine-grain data for sensitive applications.
  • Sampling Rate: Features a maximum sampling rate of 100ksps, enabling real-time data acquisition and processing.
  • Low Power Consumption: With its low power operation, it is suitable for battery-powered and portable devices, ensuring minimal power drain.
  • Integrated Features: Includes an internal reference, temperature sensor, and a buffer for the analog input, simplifying design and reducing external component count.
  • Interface: Offers a SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.

Performance and Reliability

The MAX1418ETN+D operates over a wide -40°C to +85°C temperature range, ensuring consistent performance in harsh environments. Its differential inputs are optimized for direct sensor interfacing, which, combined with its low noise performance, makes it an ideal choice for precision measurement tasks.

Applications

With its high-resolution ADC capabilities, the MAX1418ETN+D is well-suited for a diverse range of applications, including:

  • Industrial Process Control and Automation
  • Medical Instrumentation
  • Scientific and Laboratory Equipment
  • Data Acquisition Systems
  • Portable Instrumentation

Package and Availability

The MAX1418ETN+D is available in a 48-pin TQFN package, offering a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality ensures that each component is rigorously tested to meet high standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess