EN
  • EN
  • DE

MAX14525ETA+T

Part No MAX14525ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY SWITCH 4INPUTS 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 1066112-MAX14525ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14525ETA+T CAD Model

Description

The MAX14525ETA+T from Maxim Integrated is a high-performance, adjustable overvoltage protection device designed to safeguard low-voltage systems against voltage faults up to +28V. This compact and efficient component is an ideal solution for protecting sensitive electronics in a variety of applications, including portable devices, data communication systems, and consumer electronics.

Key Features

  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold between 4.1V to 5.7V using external resistors, providing flexibility for different circuit requirements.
  • Low Quiescent Current: The device has an exceptionally low quiescent current of just 1µA (typical), making it suitable for battery-powered applications where power efficiency is crucial.
  • Fast Response Time: It offers a fast overvoltage response time of less than 1µs, ensuring quick protection for downstream components from sudden voltage spikes.
  • High Accuracy: The overvoltage lockout (OVLO) accuracy is ±2%, providing precise protection thresholds and enhancing the reliability of the overall system.
  • Thermal Shutdown: Integrated thermal shutdown protection helps prevent damage to the device and the system under extreme temperature conditions.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • USB Peripherals and Accessories
  • Data Communication Systems

Package and Availability

The MAX14525ETA+T comes in a small, 8-pin TDFN package, with dimensions of 2mm x 2mm, which allows for space-saving PCB design. The device is also lead-free and RoHS compliant, meeting environmental standards and regulatory requirements. Available in tape and reel packaging, it is well-suited for high-volume production and automated assembly processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX14525ETA+T, making it a reliable choice for designers looking to incorporate overvoltage protection in their next project.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4994 $52.4970
12+ $8.6149 $103.3788
18+ $8.3457 $150.2226
25+ $8.0765 $201.9125
33+ $7.8072 $257.6376
43+ $6.9996 $300.9828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess