EN
  • EN
  • DE

MAX14526EEWP+

Part No MAX14526EEWP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC INTEGRATED CIRCUIT / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX145
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 807106-MAX14526EEWP+
Ultra Librarian 3D Model Ultra Librarian MAX14526EEWP+ CAD Model

Description

Maxim Integrated MAX14526EEWP+ Overview

The MAX14526EEWP+ is a high-performance, Overvoltage Protection Controller from Maxim Integrated, designed to safeguard low-voltage systems against voltage faults up to +28V. This compact integrated circuit is a crucial component for any design that requires reliable protection against overvoltage conditions, which can arise from sources such as power surges, faulty power supplies, or incorrect adapter connections.

Key Features

  • Wide Operating Range: The device operates over a broad voltage range from +2.3V to +5.5V, making it suitable for a variety of low-voltage applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, ensuring customized protection for their particular circuit.
  • Low Quiescent Current: With a low quiescent current of only 10µA (typical), the MAX14526EEWP+ is an energy-efficient solution that won't significantly drain the system's power resources.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing a quick response that helps prevent damage to sensitive components.
  • Internal MOSFET: The inclusion of an internal MOSFET allows for a simplified design with fewer external components required, which can save space and reduce costs.

Applications

The MAX14526EEWP+ is ideal for a range of applications where voltage protection is critical. These include:

  • Portable Electronics
  • Smartphones and Tablets
  • USB and Peripheral Ports
  • Consumer Electronics
  • Medical Devices

Package and Reliability

The device is available in a 20-pin WLP (Wafer-Level Package) that offers a compact footprint for space-constrained applications. Maxim Integrated ensures high reliability and performance, making the MAX14526EEWP+ a trustworthy choice for designers looking to incorporate overvoltage protection into their systems.

Overall, the MAX14526EEWP+ from Maxim Integrated provides robust protection against overvoltage conditions, ensuring the safety and longevity of electronic devices. With its versatile features and compact design, it stands out as a superior solution for any application requiring reliable voltage safeguards.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess