EN
  • EN
  • DE

MC74HC163A

Part No MC74HC163A
Manufacturer ON Semiconductor
Description Presettable Counters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219409-MC74HC163A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC163A CAD Model

Description

ON Semiconductor MC74HC163A Synchronous Binary Counter

The MC74HC163A from ON Semiconductor is a high-performance, synchronous 4-bit binary counter integrated circuit, designed for counting applications in a wide range of digital systems. It is fabricated using silicon gate CMOS technology which ensures low power consumption and a robust, high-speed performance.

This precision counter features a parallel or serial count operation mode, providing versatility for different types of counting needs. The synchronous operation of the MC74HC163A is provided by having all flip-flops clocked simultaneously, so the outputs change coincident with each other when instructed by the count-enable inputs and internal gating. This feature allows for high-speed operation in a sequential system while minimizing the risk of output glitches.

The MC74HC163A counter has a dedicated clear function, which is asynchronous, meaning it can reset the count to zero regardless of the clock input, ensuring a quick and effective reset capability. Furthermore, the counter can be cascaded in the high-speed synchronous mode because of the look-ahead-carry feature, which facilitates the handling of high-speed counting sequences.

The device operates from a standard 2V to 6V VCC supply voltage range, making it compatible with a variety of logic families and system voltages. Its outputs can drive up to 10 LSTTL loads, which is beneficial for interfacing with other logic families within a system. Additionally, the MC74HC163A has a low input current of 1µA max, and a low quiescent current of 80nA max (typical at VCC = 5V), making it an excellent choice for power-sensitive applications.

ON Semiconductor's MC74HC163A comes in a compact 16-pin package, which is convenient for space-constrained applications. Whether it's for use in computers, instrumentation, control systems, or other digital logic applications, the MC74HC163A is a reliable and efficient solution for your synchronous counting needs.

For more detailed information, including operating conditions, electrical characteristics, and pin configurations, please refer to the official datasheet provided by ON Semiconductor.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess