EN
  • EN
  • DE

MAX14540EEWP+T

Part No MAX14540EEWP+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC PRECISION SIGNAL COND WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Signal Conditioner
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MAX14540
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074888-MAX14540EEWP+T
Ultra Librarian 3D Model Ultra Librarian MAX14540EEWP+T CAD Model

Description

Maxim Integrated MAX14540EEWP+T USB Battery Charger Detection IC

The MAX14540EEWP+T from Maxim Integrated is a sophisticated USB battery charger detection IC designed to enhance the charging capabilities of portable devices. This highly-integrated circuit is specifically engineered to help devices identify the type of connected power source, be it a standard downstream port (SDP), charging downstream port (CDP), or dedicated charging port (DCP) in accordance with the USB Battery Charging Specification Rev 1.2.

Featuring a compact 20-WLP (Wafer-Level Package) form factor, the MAX14540EEWP+T is an ideal solution for space-constrained applications. Its small size makes it a perfect fit for a wide range of portable electronics, including smartphones, tablets, digital cameras, and other USB-powered gadgets that require efficient and reliable charging solutions.

The device operates over a wide input voltage range from 4.1V to 5.5V, making it versatile for various USB power conditions. It also includes an automatic enumeration feature which allows for a seamless transition between different charging modes without the need for external intervention. This ensures that the device can optimize its charging strategy to match the power capability of the USB port it is connected to.

One of the key benefits of the MAX14540EEWP+T is its ability to provide a fast charge to the battery while maintaining safe thermal conditions within the electronic device. It achieves this through an integrated thermal regulation scheme that prevents overheating by dynamically adjusting the charging current.

Moreover, the IC incorporates a range of protection features to safeguard the device and the battery. These include overvoltage protection, short-circuit protection, and ESD (Electrostatic Discharge) protection, ensuring the longevity and reliability of the charging system.

In summary, the Maxim Integrated MAX14540EEWP+T is a highly efficient and secure solution for USB battery charging applications. Its advanced detection capabilities, compact design, and integrated protection mechanisms make it an excellent choice for designers looking to enhance the user experience by providing faster and safer charging for portable devices.

You May Also Be Interested in

Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess