EN
  • EN
  • DE

MAX3182EUK+T

Part No MAX3182EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Single Receiver RS-232 1.5Mbps 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Data Rate 1.5 Mbps
Logic Function Receiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Number of Receivers 1
Radiation Hardening No
Receiver Hysteresis 300 mV
RoHS Compliant
Win Source Part Number 1075255-MAX3182EUK+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3182EUK+T CAD Model

Description

Product Overview: MAX3182EUK+T from Maxim Integrated

The MAX3182EUK+T is a high-performance, low-power, single-transmitter RS-232 interface chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is specifically engineered to meet the stringent requirements of space-constrained applications while providing reliable serial communication. The MAX3182EUK+T is a perfect solution for battery-powered devices, portable instrumentation, and any system where power consumption and space are critical considerations.

Key Features

  • Low Power Consumption: The device operates with a very low supply current, making it ideal for battery-operated and portable applications.
  • Single Transmitter: The MAX3182EUK+T contains one RS-232 transmitter, which is capable of converting TTL/CMOS logic levels to RS-232 signal levels.
  • High Data Rate: With a data rate of up to 250kbps, this device supports high-speed data transmission, which is essential for modern communication needs.
  • Electrostatic Discharge (ESD) Protection: The integrated ESD protection circuitry ensures the device is safeguarded against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Small Form Factor: Housed in a compact SOT-23 package, the MAX3182EUK+T is designed for minimal footprint on PCBs, providing more space for other critical components.

Applications

The MAX3182EUK+T is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Data logging and telemetry systems
  • Handheld medical equipment
  • Industrial control and automation
  • Point-of-sale (POS) terminals

Technical Specifications

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23
  • RoHS Compliant

The MAX3182EUK+T from Maxim Integrated offers a balance of performance, power efficiency, and compact design, making it an excellent choice for designers looking to implement RS-232 communication in space and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess