EN
  • EN
  • DE

MAX14550EETB+T

Part No MAX14550EETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SW USB HOST ID 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPST
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 021109-MAX14550EETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14550EETB+T CAD Model

Description

Maxim Integrated's MAX14550EETB+T: A High-Performance USB Accessory Charger Adapter Emulator

The MAX14550EETB+T from Maxim Integrated is a state-of-the-art USB accessory charger adapter emulator designed to enhance the charging capabilities of portable devices. This compact, highly integrated solution is perfect for smartphones, tablets, and other USB-powered electronics that require efficient and reliable charging from various USB sources.

At the heart of the MAX14550EETB+T is its ability to automatically detect the type of connected USB host and adapt the charging behavior to comply with the host's capabilities. This feature ensures that your device charges safely and as quickly as possible, regardless of the USB port it's connected to. Whether it's a standard USB port, a dedicated charging port, or a proprietary charger, the MAX14550EETB+T intelligently identifies and adjusts to the source.

The device supports USB Battery Charging Specification 1.2, which means it can handle currents up to 1.5A, allowing for faster charging times. It also includes an automatic enumeration feature that makes it compatible with USB data communication standards, ensuring that your device can transfer data while simultaneously charging.

The MAX14550EETB+T is designed with safety in mind. It includes overvoltage protection (OVP) to safeguard your device against voltage spikes. It also features thermal shutdown protection to prevent overheating during the charging process. These protective measures ensure the longevity of both the emulator and the device being charged.

Engineered in a compact 25-bump WLP (wafer-level package) that measures just 2.5mm x 2.5mm, the MAX14550EETB+T is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to maximize the efficiency of their portable devices without increasing their size.

In summary, Maxim Integrated's MAX14550EETB+T is a versatile and robust solution for any USB charging application. Its automatic host detection, fast charging support, and built-in safety features make it an indispensable component for modern portable electronics that demand efficient and secure charging capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2601 $63.0050
115+ $1.0337 $118.8755
175+ $1.0014 $175.2450
240+ $0.9690 $232.5600
310+ $0.9367 $290.3770
415+ $0.8397 $348.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess