EN
  • EN
  • DE

KSZ8893MQLI

Part No KSZ8893MQLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MANAGED SWITCH 10/100 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Switch
Standards 10/100 Base-FX/T/TX
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 120mA
Temperature Range - Operating -40°C to 85°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 037180-KSZ8893MQLI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KS8893
Introduction Date November 01, 2005
ECCN 5A991.b
Country of Origin Taiwan, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian KSZ8893MQLI CAD Model

Description

Microchip Technology's KSZ8893MQLI - A Robust Integrated Ethernet Switch

The KSZ8893MQLI is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in a wide array of applications. This versatile device is a perfect solution for those seeking to implement a reliable network within their embedded systems, industrial controls, and consumer electronics products.

At the heart of the KSZ8893MQLI lies a feature-rich, 3-port switch that supports two 10/100Mbps Fast Ethernet ports and one 100Mbps RMII/MII port. This configuration provides the flexibility needed to create a small-scale network or to expand an existing one. The switch is optimized for power and cost-sensitive applications, making it an economical choice for budget-conscious designers.

The product boasts a suite of features that enhance its performance and ease of use. Advanced switch management capabilities, such as Quality of Service (QoS) support, ensure smooth traffic prioritization, while the on-chip voltage regulator allows single 3.3V supply operation. The KSZ8893MQLI also includes features such as Auto MDI/MDIX crossover, which simplifies network cabling by automatically detecting cable types.

Security is a paramount concern in networked devices, and the KSZ8893MQLI addresses this with its support for MAC address filtering and VLAN (Virtual LAN) capabilities. This allows network administrators to segment traffic for enhanced security and improved network performance.

The device's small footprint is another key advantage. Offered in a compact QFN package, the KSZ8893MQLI saves valuable board space, which is crucial for space-constrained applications. Additionally, its low power consumption makes it suitable for portable and battery-operated devices.

In conclusion, the KSZ8893MQLI from Microchip Technology is a sophisticated, yet cost-effective solution for adding networking capabilities to a variety of electronic systems. Its integration of essential networking features, combined with its ease of use and compact design, make it an ideal choice for developers looking to incorporate a reliable network interface into their products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1060 $60.5300
11+ $9.9331 $109.2641
16+ $9.6227 $153.9632
22+ $9.3123 $204.8706
28+ $9.0019 $252.0532
38+ $8.0707 $306.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,552 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess