EN
  • EN
  • DE

MAX14654EWC

Part No MAX14654EWC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701408-MAX14654EWC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14654EWC CAD Model

Description

Maxim Integrated MAX14654EWC Product Overview

The MAX14654EWC from Maxim Integrated is a state-of-the-art overvoltage protection device designed to safeguard sensitive electronics from voltage spikes and surges that could potentially cause damage. This advanced component is ideal for a wide range of applications, including portable devices, where power supply stability is crucial for the integrity and longevity of the electronics.

Featuring an input voltage range from 4.1V to 5.5V, the MAX14654EWC provides robust protection for devices operating within this spectrum. It is particularly well-suited for USB-powered gadgets, as it is designed to tolerate the fluctuations commonly encountered in USB power lines. The device's overvoltage lockout (OVLO) threshold is set at 5.8V (typical), ensuring that any excessive voltage is quickly detected and managed, preventing harm to downstream components.

One of the standout features of the MAX14654EWC is its low quiescent current, which is particularly beneficial for battery-powered devices where power efficiency is paramount. This feature helps to extend the battery life of portable devices, making it an excellent choice for applications where power conservation is a priority.

The MAX14654EWC also boasts a fast overvoltage response time, which is critical for providing immediate protection upon the detection of an overvoltage condition. This rapid response helps to ensure that sensitive circuitry is shielded from potentially damaging voltage spikes in a timely manner.

For added flexibility, the device is equipped with an internal MOSFET switch, which allows it to seamlessly disconnect the load during overvoltage events. This internal switch is designed to support continuous load currents up to 2A, making the MAX14654EWC suitable for a wide array of high-current applications.

Encased in a compact, 12-bump wafer-level package (WLP) with a 1.63mm x 2.03mm footprint, the MAX14654EWC is designed for space-constrained environments, offering high-performance protection without compromising on board space. Its small size makes it an ideal choice for portable electronics where space is at a premium.

In summary, the MAX14654EWC from Maxim Integrated is a versatile and reliable overvoltage protection solution that offers a combination of fast response times, low power consumption, and a small footprint, making it an essential component for protecting sensitive electronic devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess