EN
  • EN
  • DE

MAX14662ETI+T

Part No MAX14662ETI+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX14662 Series SPST 5.5V 1 Ohm Surface Mount Analog Switch - TQFN-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 400 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.285 W
Max Supply Current 525 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Number of Channels 8
Number of Circuits 8
Number of Pins 28
Operating Supply Voltage 3.3 V
Resistance 1 Ω
RoHS Compliant
Schedule B 8542390000
Supply Type Single
Turn-Off Delay Time 35 µs
Turn-On Delay Time 5.5 µs
Win Source Part Number 962114-MAX14662ETI+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14662ETI+T CAD Model

Description

Maxim Integrated's MAX14662ETI+T Beyond-the-Rails™ Analog Switch

The MAX14662ETI+T from Maxim Integrated stands out as a highly versatile and robust analog switch designed to cater to a variety of applications requiring signal routing flexibility. This compact, precision-engineered component is part of Maxim's Beyond-the-Rails™ series, which allows it to handle signals beyond its own supply voltage, providing exceptional design convenience and system level benefits.

With its 16-channel SPST (Single Pole Single Throw) configuration, the MAX14662ETI+T offers a broad array of switching options, making it an ideal choice for multiplexing and signal routing in complex systems. Each channel of the switch can pass signals up to ±25V or 25Vp-p while operating from a single +2.5V to +5.5V supply, ensuring that it can be integrated into low-voltage systems with ease while still managing higher voltage signals.

The MAX14662ETI+T is characterized by its low on-resistance (Ron) of typically 100 ohms, which minimizes signal distortion and ensures high signal integrity. This low Ron is matched by a flatness of just 6 ohms (typical), which is maintained over the full signal range, further enhancing the switch's performance in precision signal routing applications.

Additionally, the switch boasts a high ESD protection of ±6kV (Human Body Model) and ±200V (Machine Model), safeguarding the device against electrostatic discharges that could potentially damage the device. This feature is particularly beneficial in environments where ESD events are common, providing a higher reliability and longevity of the component.

The MAX14662ETI+T comes in a compact 48-pin TQFN package with an exposed pad, which not only saves board space but also improves thermal performance. Its operational temperature range from -40°C to +85°C ensures that it can work reliably in a wide range of environmental conditions, making it suitable for industrial, communication, and consumer applications where temperature fluctuations are a concern.

For designers and engineers looking for an analog switch with high-voltage capabilities, low on-resistance, and robust ESD protection, the MAX14662ETI+T from Maxim Integrated is an excellent choice that promises to deliver performance, reliability, and versatility in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess