EN
  • EN
  • DE

SN74LVT8980ADWR

Part No SN74LVT8980ADWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TEST-BUS CONTROLLER 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Embedded Test-Bus Controllers
Supply Voltage 2.7 V to 3.6 V
Number of Bits 8
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 134199-SN74LVT8980ADWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT8980ADWR CAD Model

Description

Product Description: SN74LVT8980ADWR from Texas Instruments

The SN74LVT8980ADWR is a high-performance, advanced integrated circuit (IC) manufactured by the renowned semiconductor company, Texas Instruments. This product is designed to deliver efficient and reliable performance for a wide range of applications. It is part of the SN74 series that is well-known for its quality and performance.

The SN74LVT8980ADWR is a surface-mount device, available in a SOIC (Small Outline Integrated Circuit) package. This makes it suitable for compact and space-constrained applications. The device is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

The device is characterized by its high-speed data transfer rates and low-power consumption, making it an ideal choice for various applications in the fields of communications, computing, consumer electronics, industrial, and automotive systems. It incorporates advanced design techniques to ensure excellent noise margin and high output drive capability, while maintaining low static and dynamic power consumption.

The SN74LVT8980ADWR also features a wide operating temperature range, making it suitable for use in harsh environments. It also offers a wide supply voltage range, providing flexibility in different application scenarios.

Texas Instruments is a global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips. With over 60 years of experience, they have established a reputation for developing high-quality, reliable, and innovative products like the SN74LVT8980ADWR.

In summary, the SN74LVT8980ADWR from Texas Instruments is a high-quality, high-performance IC that offers superior performance and reliability. It is designed to meet the demands of a wide range of applications, making it a versatile choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6681 $50.0043
8+ $13.6764 $109.4112
12+ $13.2491 $158.9892
16+ $12.8217 $205.1472
21+ $12.3943 $260.2803
27+ $11.1121 $300.0267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess