EN
  • EN
  • DE

MAX14675CESE+

Part No MAX14675CESE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX14675
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 802292-MAX14675CESE+
Ultra Librarian 3D Model Ultra Librarian MAX14675CESE+ CAD Model

Description

MAX14675CESE+ Product Overview

The MAX14675CESE+ from Maxim Integrated is a versatile, high-performance overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients and power supply overvoltages. This compact and efficient solution is ideal for a variety of applications, including portable devices, data communication systems, and consumer electronics.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to specific application requirements.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for multiple applications without the need for additional components.
  • Low Quiescent Current: The MAX14675CESE+ boasts a low quiescent current, contributing to the energy efficiency of the end application and making it suitable for battery-powered devices.
  • Fast Response Time: In the event of an overvoltage condition, the device responds rapidly to disconnect the load, minimizing the risk of damage to sensitive electronic components.
  • High Accuracy: High accuracy in overvoltage protection ensures reliable operation and protection within the specified tolerance levels.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the device at high temperatures, preventing overheating and potential failure.

Applications

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Wearables and Health Monitoring Devices
  • USB and Other Portable Devices
  • Data Communication Systems

Product Specifications

The MAX14675CESE+ is packaged in a 16-pin (5mm x 5mm) TQFN package, which provides a compact footprint for space-constrained applications. It is specified over the -40°C to +85°C extended temperature range, assuring reliable performance across various environmental conditions.

With its robust protection features and flexible design, the MAX14675CESE+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1876 $64.6884
20+ $5.8974 $117.9480
31+ $5.7126 $177.0906
42+ $5.5290 $232.2180
55+ $5.3442 $293.9310
73+ $4.7921 $349.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess