EN
  • EN
  • DE

MAX14688EWC+T

Part No MAX14688EWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC HEADSET JACK DETECTION WLP / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX146
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 701415-MAX14688EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14688EWC+T CAD Model

Description

MAX14688EWC+T: A High-Efficiency, Dual-Input Power Path Manager

The MAX14688EWC+T from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to provide seamless power path management and ensure efficient charging for portable devices. This advanced IC is perfect for applications that require dual-input power sources with the flexibility to switch between them without interruption. The MAX14688EWC+T is particularly suitable for battery-powered devices such as smartphones, tablets, portable media players, and other handheld devices.

One of the key features of the MAX14688EWC+T is its ability to automatically select between two power sources, which could be a USB port and an AC adapter, for instance. The IC prioritizes the input sources based on their availability and the charging requirements of the device. This ensures that the device always uses the most efficient charging path and helps extend battery life.

The MAX14688EWC+T also includes built-in overvoltage protection (OVP), which safeguards the device against voltage spikes that can occur during the connection or disconnection of power sources. This feature adds an extra layer of protection for sensitive electronic components, enhancing the reliability and longevity of the device it powers.

With its small package size, the MAX14688EWC+T is ideal for space-constrained applications. It comes in a compact, 30-bump wafer-level package (WLP), which allows for a minimal footprint on the printed circuit board (PCB) and easy integration into the design of portable devices.

Additionally, the MAX14688EWC+T offers a high level of integration, reducing the need for external components, which not only saves space but also reduces the overall cost of the bill of materials (BOM). This IC is designed to work seamlessly with other Maxim Integrated products, offering designers a complete power management solution that is both reliable and efficient.

In summary, the MAX14688EWC+T from Maxim Integrated is a versatile and efficient power path manager that provides dual-input auto-switching, overvoltage protection, and a compact form factor, making it an excellent choice for designers looking to enhance the charging and power management capabilities of their portable devices.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess