EN
  • EN
  • DE

ADV601JS12

Part No ADV601JS12
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC VIDEO DSP/SRL 160-MQFP / Video Codec Interface 10 b DSP, Serial 160-PQFP (28x28)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Video Codec
Data Interface DSP, Serial
Resolution (Bits) 10 b
Sigma Delta No
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ADV601
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44879-ADV601JS12
Ultra Librarian 3D Model Ultra Librarian ADV601JS12 CAD Model

Description

Analog Devices Inc. Product Overview: ADV601JS12

The ADV601JS12 is a cutting-edge piece of technology from Analog Devices Inc., a leading global manufacturer known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product stands out in the market for its exceptional features and reliability, making it a top choice for engineers and designers across various industries.

Key Features

  • High-Performance Signal Processing: The ADV601JS12 is designed to deliver superior signal processing capabilities, ensuring accurate and efficient handling of analog signals in digital formats.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system developers.
  • Durable and Reliable: Analog Devices Inc. is known for its rigorous testing and quality assurance processes, and the ADV601JS12 is no exception. It is built to withstand harsh operating conditions and maintain performance over an extended lifespan.

Applications

The ADV601JS12 is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Automotive Electronics
  • Consumer Electronics

Technical Specifications

For detailed technical specifications, designers and engineers should consult the product datasheet and user manuals provided by Analog Devices Inc. These documents offer in-depth information on electrical characteristics, pin configurations, and operational guidelines necessary for proper implementation of the ADV601JS12 into their projects.

Support and Resources

Analog Devices Inc. provides extensive support and resources for the ADV601JS12, including technical support from experienced engineers, an online community forum, and a wealth of documentation. Customers can access these resources to ensure seamless integration and optimal performance of the ADV601JS12 in their applications.

With its robust feature set and the backing of Analog Devices Inc.'s reputation for quality, the ADV601JS12 is a smart choice for any project requiring high-quality signal processing.

You May Also Be Interested in

Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess