EN
  • EN
  • DE

SN75LP196DWG4

Part No SN75LP196DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 20SOIC  /  5/3 Transceiver Full RS232 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LP
Standard Package 175
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261431-SN75LP196DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LP196DWG4 CAD Model

Description

The SN75LP196DWG4 is a premium integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring reliable data transmission and reception. As a member of the SN75 series, this device is a testament to Texas Instruments' commitment to quality and performance in the field of electronic components.

Key Features

  • Low-Power Consumption: The SN75LP196DWG4 is engineered to operate with minimal power draw, making it an ideal choice for battery-powered or energy-conscious applications.
  • High-Speed Operation: Capable of handling high data rates, this device ensures swift and efficient communication between components, reducing latency and improving overall system performance.
  • Robust Design: With Texas Instruments' renowned manufacturing quality, the SN75LP196DWG4 is built to withstand challenging conditions and provide consistent performance over time.
  • Compatibility: Designed for versatility, it is compatible with multiple industry-standard protocols and can be easily integrated into a variety of systems.

Applications

The SN75LP196DWG4 is suitable for a range of applications, including but not limited to:

  • Data communication in industrial environments.
  • Networking equipment and interfaces.
  • Telecommunication systems.
  • Automotive electronics for reliable in-vehicle communication.

Technical Specifications

The SN75LP196DWG4 is housed in a SOIC-20 package, ensuring a compact footprint for space-sensitive applications. It operates over a broad temperature range, accommodating various operating environments. The device also features multiple modes of operation, allowing for flexible usage scenarios and power management strategies.

Quality and Reliability

As with all Texas Instruments products, the SN75LP196DWG4 is manufactured to the highest standards of quality. It undergoes rigorous testing to ensure reliability and performance, giving designers and engineers the confidence to integrate it into their systems without concern for frequent maintenance or unexpected downtime.

Ordering and Availability

For pricing, availability, and ordering information, interested parties should contact Texas Instruments directly or visit authorized distributors. Detailed datasheets and technical documentation are also available to assist in the selection and application of the SN75LP196DWG4.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess