EN
  • EN
  • DE

MAX14690BEWX+T

Part No MAX14690BEWX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LOW POWER BATT MGMT 36WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Battery Management
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (2.69x2.44)
Base Product Number MAX14690
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074908-MAX14690BEWX+T
Ultra Librarian 3D Model Ultra Librarian MAX14690BEWX+T CAD Model

Description

The MAX14690BEWX+T is a highly integrated Power Management Integrated Circuit (PMIC) designed by Maxim Integrated, tailored for the demanding power requirements of wearable devices and other compact, battery-powered electronics. This advanced PMIC is engineered to extend battery life while providing efficient power management, making it an ideal solution for designers looking to optimize their product's performance and user experience.

Key Features

  • Versatile Power Regulation: The device features multiple output voltage regulators, including a buck-boost regulator, LDOs (Low Dropout Regulators), and a SIMO (Single Inductor Multiple Output) buck regulator. This combination allows for flexible and efficient voltage regulation across various components of a system.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of connected subsystems, ensuring proper operation and preventing damage to sensitive electronics.
  • Configurable Options: With programmable current limits and output voltages, the MAX14690BEWX+T provides designers with the flexibility to tailor the PMIC to their specific application needs.
  • Low Quiescent Current: Its low quiescent current is critical for wearable devices, where preserving battery life is paramount.
  • Compact Size: The PMIC is available in a small, wafer-level package (WLP), making it suitable for space-constrained applications.

Applications

The MAX14690BEWX+T is designed for a wide range of applications where efficient power management and space savings are crucial. These applications include but are not limited to:

  • Fitness Trackers
  • Smart Watches
  • Portable Medical Devices
  • Smart Jewelry and Fashion Accessories
  • Other Wearable Electronics

In summary, the MAX14690BEWX+T from Maxim Integrated is a versatile and efficient solution for power management in compact and battery-sensitive applications. Its range of features ensures that it can meet the specific demands of wearable technology, supporting the creation of products that are both powerful and user-friendly.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,642 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess