EN
  • EN
  • DE

MAX14699EWC+

Part No MAX14699EWC+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Overvoltage Protection
Supply Current 180μA
Supply Voltage (V) 2.1V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, WLBGA
Supplier Device Package 12-WLP
Family Part Number MAX14699
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 701417-MAX14699EWC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14699EWC+ CAD Model

Description

Maxim Integrated MAX14699EWC+ Overview

The MAX14699EWC+ from Maxim Integrated is a highly integrated power-management IC designed for space-constrained and power-sensitive applications. This advanced device incorporates a range of features aimed at providing efficient and reliable power regulation, making it an ideal choice for portable electronic devices, wearables, and Internet of Things (IoT) gadgets.

Key Features

  • High-Efficiency Power Regulation: The MAX14699EWC+ boasts a high-efficiency step-down converter, ensuring that devices run optimally while extending battery life.
  • Multiple Output Channels: It supports multiple output channels, enabling it to power various sections of an electronic system simultaneously.
  • Low Quiescent Current: The device is designed with a low quiescent current, which is crucial for battery-powered applications where power conservation is vital.
  • Integrated Protection Features: With built-in overvoltage, undervoltage, and thermal protection, the MAX14699EWC+ safeguards the system against a range of potential power-related issues.
  • Compact Package: Housed in a compact 20-WLP (Wafer-Level Package), the MAX14699EWC+ saves valuable board space and is suitable for space-constrained applications.

Applications

The versatile nature of the MAX14699EWC+ makes it suitable for a wide array of applications, including:

  • Smart wearables and fitness trackers
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Handheld gaming consoles
  • Personal audio devices

Technical Specifications

The technical specifications of the MAX14699EWC+ include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Adjustable via I2C
  • High-Efficiency Step-Down Converter
  • Programmable Current Limits
  • Thermal Shutdown and Overcurrent Protection

Overall, the MAX14699EWC+ from Maxim Integrated stands out as a versatile and efficient power management solution, ideal for developers looking to streamline their power supply design with a reliable, feature-rich IC.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess