EN
  • EN
  • DE

MAX1470EUI-T

Part No MAX1470EUI-T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF Receiver ASK 3.3V 28-Pin TSSOP T/R / IC RECEIVER 315MHZ 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 315MHz
Sensitivity -115dBm
Modulation or Protocol ASK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 5.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 073298-MAX1470EUI-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1470
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1470EUI-T CAD Model

Description

The Maxim Integrated MAX1470EUI-T is a state-of-the-art, fully integrated low-power UHF receiver designed for a wide range of applications in the 300MHz to 450MHz frequency range. This versatile component is ideal for use in remote keyless entry (RKE) systems, garage door openers, home automation, and telemetry systems, providing reliable performance with minimal power consumption.

Key Features

  • High Sensitivity: With an exceptional sensitivity level, the MAX1470EUI-T ensures robust signal reception even in environments with high levels of interference or at extended ranges.
  • Low Power Consumption: Designed for battery-operated devices, it offers an ultra-low current draw, significantly extending battery life.
  • Adjustable Bandwidth: Users can select between three IF bandwidths (230kHz, 300kHz, or 450kHz), allowing for customization based on specific application requirements.
  • Image Rejection: The receiver includes an integrated image-rejection mixer, eliminating the need for external components and simplifying the design process.
  • Frequency Range: The device operates over a broad frequency range, accommodating various communication standards and protocols.

Product Specifications

  • Part Number: MAX1470EUI-T
  • Package Type: 28-Pin TSSOP
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage: 2.4V to 3.6V
  • Data Rate: Up to 10kbps

The MAX1470EUI-T integrates a low-noise amplifier (LNA), a phase-locked loop (PLL) with a VCO, and a baseband data recovery system with data filtering, all within a compact package. This level of integration reduces the bill of materials and simplifies the RF design process, leading to faster time-to-market for product developers.

Maxim Integrated's commitment to quality ensures that the MAX1470EUI-T meets the highest performance standards, providing a reliable solution for developers looking to incorporate UHF wireless capabilities into their products. Whether for consumer electronics, industrial controls, or security systems, this receiver offers a perfect blend of performance, power efficiency, and ease of use.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4708 $51.4780
85+ $1.2069 $102.5865
130+ $1.1691 $151.9830
180+ $1.1314 $203.6520
230+ $1.0937 $251.5510
310+ $0.9806 $303.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,577 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess