EN
  • EN
  • DE

MAX14710ENC+T

Part No MAX14710ENC+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829617-MAX14710ENC+T
Ultra Librarian 3D Model Ultra Librarian MAX14710ENC+T CAD Model

Description

Maxim Integrated MAX14710ENC+T Wearable Charge Management Solution

The Maxim Integrated MAX14710ENC+T is an advanced power management integrated circuit (PMIC) designed specifically for the demanding needs of wearable devices. This compact, high-efficiency component is ideal for applications where space is at a premium and power efficiency is crucial. Its small size and integration of multiple functions make it a perfect choice for designers looking to extend battery life and reduce the overall footprint of their wearable designs.

The MAX14710ENC+T offers a versatile charging solution with a programmable charge current up to 500mA. It supports a wide range of battery chemistries, including Li+, Li-Poly, and coin-cell batteries. This flexibility ensures that designers can choose the best battery technology for their specific application without worrying about compatibility issues.

With its integrated power-path management, the MAX14710ENC+T enables direct power from the input source to the system while simultaneously charging the battery. This ensures that the wearable device remains operational even when the battery is being charged. The PMIC also features a Smart Power Selector™ that automatically switches between input power and battery power without interruption, maintaining a consistent user experience.

Safety is a key consideration in the design of any wearable device, and the MAX14710ENC+T incorporates multiple protection features. These include overvoltage protection, overcharge and overdischarge protection, and thermal regulation to safeguard the device and battery under all operating conditions.

The MAX14710ENC+T also boasts high efficiency with its low quiescent current, which is particularly important for wearables that require long battery life. Its small, 25-bump, 2.26mm x 2.14mm wafer-level package (WLP) allows for seamless integration into the most space-constrained designs.

Maxim Integrated's commitment to innovation is evident in the MAX14710ENC+T, providing designers with a robust, efficient, and flexible solution for the next generation of wearable technology. Whether for fitness trackers, smartwatches, or healthcare monitoring devices, the MAX14710ENC+T is engineered to meet the challenges of modern wearable design.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3400 $58.7200
20+ $6.0233 $120.4660
30+ $5.8351 $175.0530
41+ $5.6468 $231.5188
53+ $5.4585 $289.3005
71+ $4.8937 $347.4527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess