EN
  • EN
  • DE

MAX14770EASA

Part No MAX14770EASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701434-MAX14770EASA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14770EASA CAD Model

Description

Maxim Integrated MAX14770EASA RS-485/RS-422 Transceiver

The MAX14770EASA from Maxim Integrated is a robust and high-performance RS-485/RS-422 transceiver designed to provide reliable communication in harsh industrial environments. This transceiver is capable of operating at data rates up to 16Mbps, making it well-suited for high-speed data transmission applications.

One of the key features of the MAX14770EASA is its extended ESD protection. With ±15kV Human Body Model (HBM) protection on the transceiver's bus pins, it ensures resilience against electrostatic discharges, which are common in industrial settings. This feature significantly enhances the reliability and longevity of the device when it is used in applications where ESD events are likely to occur.

The device operates from a single 3.3V or 5V supply, providing design flexibility and making it compatible with a wide range of systems. It also includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission even over long cable runs.

Designed with thermal shutdown and current-limiting features, the MAX14770EASA is protected from damage due to excessive power dissipation under fault conditions. This transceiver also supports hot-swap capability, which allows for the insertion or removal of the transceiver on a live bus without causing any disruption or damage to the bus or the device itself.

The MAX14770EASA comes in an 8-pin NSOIC package, making it compact and easy to integrate into various designs. Its full-duplex capability allows for simultaneous transmission and reception of data, which is essential for applications that require bi-directional communication.

Ideal for use in industrial control systems, HVAC systems, and networked communication devices, the MAX14770EASA transceiver represents a reliable solution for designers looking to implement RS-485/RS-422 communication interfaces with a high degree of robustness and performance.

For more detailed specifications and application information, designers are encouraged to refer to the MAX14770EASA datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess