EN
  • EN
  • DE

MAX14827AATG+T

Part No MAX14827AATG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 2/2
Receiver Hysteresis 3.3V
Supply Voltage (V) 9V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX14827
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807932-MAX14827AATG+T
Ultra Librarian 3D Model Ultra Librarian MAX14827AATG+T CAD Model

Description

Maxim Integrated MAX14827AATG+T Dual IO-Link® Master Transceiver

The MAX14827AATG+T from Maxim Integrated is a highly integrated dual-channel transceiver module designed to serve as a master interface for IO-Link, the powerful point-to-point communication standard for smart sensors and actuators in industrial automation. This compact and efficient transceiver is an excellent choice for designers looking to streamline their system architecture while maintaining robust communication and control capabilities.

Featuring two complete IO-Link channels, the MAX14827AATG+T enables communication with two separate IO-Link devices, making it a versatile component for various industrial applications. Each channel is capable of operating in IO-Link mode or as a standard digital input/output (I/O), providing flexibility to interface with both IO-Link-enabled devices and traditional sensors.

The device incorporates an array of features to ensure reliable performance in harsh industrial environments. With integrated surge protection and reverse polarity protection, the MAX14827AATG+T is designed to withstand the electrical rigors typical of factory floors. Additionally, the transceiver offers a wide supply voltage range from 7V to 36V, which is ideal for systems that require a broad power input range.

Energy efficiency is a key consideration in modern industrial design, and the MAX14827AATG+T addresses this by including low-power modes and wake-up functionality. This allows for reduced power consumption when the system is idle, without sacrificing the quick response times needed for critical applications.

The device comes in a compact TQFN package, which is optimal for space-constrained applications. It is also specified for operation over the -40°C to +85°C temperature range, ensuring reliable operation in extreme conditions. Furthermore, the MAX14827AATG+T includes integrated diagnostics and LED driver outputs, which facilitate easy status indication and troubleshooting, enhancing system uptime and maintenance efficiency.

Overall, the Maxim Integrated MAX14827AATG+T is a sophisticated solution for industrial automation designers seeking a dual-channel IO-Link master transceiver that combines robustness, flexibility, and power efficiency in a small footprint. Its comprehensive feature set and ease of integration make it an excellent choice for a wide range of industrial communication applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8115 $59.4345
7+ $16.2556 $113.7892
10+ $15.7476 $157.4760
14+ $15.2396 $213.3544
17+ $14.7317 $250.4389
23+ $13.2077 $303.7771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess