EN
  • EN
  • DE

MAX14827ATG+T

Part No MAX14827ATG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IO-Link Device Transceiver 1TX 1RX 24-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFQFN
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1074923-MAX14827ATG+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14827ATG+T CAD Model

Description

Maxim Integrated MAX14827ATG+T Dual IO-Link Transceiver

The Maxim Integrated MAX14827ATG+T is a highly integrated dual IO-Link transceiver module designed to facilitate robust communication in industrial environments. This transceiver incorporates two complete IO-Link physical layers (PHY) for IO-Link device applications, enabling designers to create sophisticated and reliable IO-Link Device nodes with minimal external components. The MAX14827ATG+T is an ideal choice for a wide range of applications, including sensors, actuators, and other industrial automation equipment.

Each of the two channels in the MAX14827ATG+T can be configured as an IO-Link master or device according to the IO-Link specification v1.1.2, ensuring compatibility with a variety of IO-Link enabled products and systems. The device operates across a wide supply voltage range from 7V to 36V, which allows for flexible integration into different system architectures.

One of the key features of the MAX14827ATG+T is its robust surge protection and reverse-polarity protection, which significantly enhances the reliability and longevity of the end products. This protection is critical in industrial settings where electrical noise and disturbances are common. Additionally, it includes integrated regulators, allowing for single-supply operation, and features low on-resistance drivers and C/Q (configurable as push-pull, high-side, or low-side) outputs, providing efficient and flexible interfacing options.

The MAX14827ATG+T also supports a wide temperature range from -40°C to +85°C, making it suitable for harsh industrial environments. It comes in a compact 24-pin TQFN package with an exposed pad, which helps in thermal management and saves valuable board space.

For developers, Maxim Integrated provides comprehensive technical support, including datasheets, reference designs, and application notes, making the integration process as smooth as possible. The MAX14827ATG+T is a testament to Maxim Integrated's commitment to providing advanced solutions for the industrial market, combining performance, integration, and reliability in a single device.

Overall, the Maxim Integrated MAX14827ATG+T dual IO-Link transceiver is a robust and versatile component that meets the stringent requirements of modern industrial automation and control systems, offering designers a reliable and efficient solution for their IO-Link communication needs.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,252 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess